MISCO Speaker JC80WP-10T70-A

Description
Key Features: 8" (205 Mm), 8 Ohm Extended Range Music And Voice, 15 Watt Red Acrylic Treated Cloth Cone With 70 Volt Transformer Tapped At 10 Watts Only;
Datasheet
Description
Key Features: 8" (205 Mm), 8 Ohm Extended Range Music And Voice, 15 Watt Red Acrylic Treated Cloth Cone With 70 Volt Transformer Tapped At 10 Watts Only;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JC80WP-10T70-A - MISCO
Minneapolis, MN, USA
Key Features: 8" (205 Mm), 8 Ohm Extended Range Music And Voice, 15 Watt Red Acrylic Treated Cloth Cone With 70 Volt Transformer Tapped At 10 Watts Only;

Key Features:

  • 8" (205 Mm), 8 Ohm
  • Extended Range Music And Voice, 15 Watt
  • Red Acrylic Treated Cloth Cone With 70 Volt Transformer Tapped At 10 Watts Only;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JC80WP-10T70-A
Product Name Speaker
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speaker - JN8S-8B - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details