MISCO Speaker JC6WP

Description
Key Features: 6" (156mm), 8 Ohm Voice Range, 15 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone;
Datasheet
Description
Key Features: 6" (156mm), 8 Ohm Voice Range, 15 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JC6WP - MISCO
Minneapolis, MN, USA
Speaker
JC6WP
Speaker JC6WP
Key Features: 6" (156mm), 8 Ohm Voice Range, 15 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone;

Key Features:

  • 6" (156mm), 8 Ohm
  • Voice Range, 15 Watts
  • Ferrite Magnet, Red Acrylic Treated Cloth Cone;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JC6WP
Product Name Speaker
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 1797443 - RS Components, Ltd.
Specs
Size 1.06 inch (27 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - A4S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 83 dB
View Details