JC57CD-PS-LS16 -- SPEAKER
MISCO
Speaker
JC57CD-PS-LS16
Description
Key Features:
5 X 7" (127 X 177 Mm), 8 Ohm
Full Range, 15 Watts
Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Description
Key Features:
5 X 7" (127 X 177 Mm), 8 Ohm
Full Range, 15 Watts
Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Datasheet
Suppliers
Key Features:
5 X 7" (127 X 177 Mm), 8 Ohm
Full Range, 15 Watts
Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Key Features:
- 5 X 7" (127 X 177 Mm), 8 Ohm
- Full Range, 15 Watts
- Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
JC57CD-PS-LS16 |
|
Product Name
|
Speaker |
|
Nominal Power
|
15 watts
|
|
Impedance
|
8 ohms
|
|
Sensitivity
|
95 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Nominal Power
10 watts
Impedance
5 ohms
Sensitivity
88 dB
View Details