MISCO Speaker EEN4C-4C

Description
Key Features: 4" (100mm), 4 Ohm Mid Range, 15 Watts Neodymium Magnet, Kevlar Fiber Cone With Cloth Surround Pellon Dust Barrier Over Cone.
Datasheet
Description
Key Features: 4" (100mm), 4 Ohm Mid Range, 15 Watts Neodymium Magnet, Kevlar Fiber Cone With Cloth Surround Pellon Dust Barrier Over Cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - EEN4C-4C - MISCO
Minneapolis, MN, USA
Speaker
EEN4C-4C
Speaker EEN4C-4C
Key Features: 4" (100mm), 4 Ohm Mid Range, 15 Watts Neodymium Magnet, Kevlar Fiber Cone With Cloth Surround Pellon Dust Barrier Over Cone.

Key Features:

  • 4" (100mm), 4 Ohm
  • Mid Range, 15 Watts
  • Neodymium Magnet, Kevlar Fiber Cone With Cloth Surround
  • Pellon Dust Barrier Over Cone.
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number EEN4C-4C
Product Name Speaker
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - JC540W-8C - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details