MISCO Speaker EC4S-4A

Description
Key Features: 4" (100 Mm), 4 Ohm Full Range, 10 Watts Ferrite Magnet, Flame Retardant Paper Cone;
Datasheet
Description
Key Features: 4" (100 Mm), 4 Ohm Full Range, 10 Watts Ferrite Magnet, Flame Retardant Paper Cone;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - EC4S-4A - MISCO
Minneapolis, MN, USA
Speaker
EC4S-4A
Speaker EC4S-4A
Key Features: 4" (100 Mm), 4 Ohm Full Range, 10 Watts Ferrite Magnet, Flame Retardant Paper Cone;

Key Features:

  • 4" (100 Mm), 4 Ohm
  • Full Range, 10 Watts
  • Ferrite Magnet, Flame Retardant Paper Cone;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number EC4S-4A
Product Name Speaker
Nominal Power 10 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7542093P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
View Details
 - SVP-X12PM - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Frequency Response 50 to 20000 Hz
View Details
Speaker - DC3S - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details