MISCO Speaker 74OA08-1WP

Description
Key Features: 1.5 X 2.8" (41 X 71mm), 8 Ohm Full Range, 2 Watts Alnico Magnet, Water Resistant Paper Cone With Pre Treated Black Cloth Surround Ro Hs Compliant
Datasheet
Description
Key Features: 1.5 X 2.8" (41 X 71mm), 8 Ohm Full Range, 2 Watts Alnico Magnet, Water Resistant Paper Cone With Pre Treated Black Cloth Surround Ro Hs Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - 74OA08-1WP - MISCO
Minneapolis, MN, USA
Speaker
74OA08-1WP
Speaker 74OA08-1WP
Key Features: 1.5 X 2.8" (41 X 71mm), 8 Ohm Full Range, 2 Watts Alnico Magnet, Water Resistant Paper Cone With Pre Treated Black Cloth Surround Ro Hs Compliant

Key Features:

  • 1.5 X 2.8" (41 X 71mm), 8 Ohm
  • Full Range, 2 Watts
  • Alnico Magnet, Water Resistant Paper Cone With Pre Treated Black Cloth Surround
  • Ro Hs Compliant
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number 74OA08-1WP
Product Name Speaker
Nominal Power 2 watts
Impedance 8 ohms
Sensitivity 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker - 90OF08-SH - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details
FH/FFH Series Receivers -  - Knowles
Specs
Impedance 130 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details