MISCO Speaker 57RFT-8A-CC

Description
Key Features: 2.2" (57 Mm), 8 Ohm 4 Watts Ferrite Magnet, Black Phenolic Treated Cloth Cone With Glass Fiber Surround Ro Hs Compliant;
Datasheet
Description
Key Features: 2.2" (57 Mm), 8 Ohm 4 Watts Ferrite Magnet, Black Phenolic Treated Cloth Cone With Glass Fiber Surround Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - 57RFT-8A-CC - MISCO
Minneapolis, MN, USA
Key Features: 2.2" (57 Mm), 8 Ohm 4 Watts Ferrite Magnet, Black Phenolic Treated Cloth Cone With Glass Fiber Surround Ro Hs Compliant;

Key Features:

  • 2.2" (57 Mm), 8 Ohm
  • 4 Watts
  • Ferrite Magnet, Black Phenolic Treated Cloth Cone With Glass Fiber Surround
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number 57RFT-8A-CC
Product Name Speaker
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 99 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - KC62MB-4B - MISCO
Specs
Nominal Power 25 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details