Woodex MECO Industries Datasheets for Mechanical Seals
Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals.
Mechanical Seals: Learn more
| Product Name | Notes |
|---|---|
| MECO’s EA Type 1 seal is available for a variety of applications in pulp and paper mills – particularly stock chest agitators, repulpers and chip screws – and in other... | |
| The dairy industry's mechanical sealA variant of MECO Seals popular AH model seal, the Dairy Seal is specifically designed to meet the needs of dairy product manufacturers. Large radius corners... | |
| The MECO AH Type-2 model is the best choice for fitting a split seal in limited space on small to large shaft diameters. The configuration is a double mechanical seal... | |
| The MECO EA Type-2 model is the best choice in many sealing applications for low to moderate shaft speeds on small to very large shaft diameters. The EA Type-2 uses... | |
| The MECO EP Type 3 model is the best choice in split sealing technology for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using... | |
| The MECO EP Type-1 seal model is the best choice in wet sealing technology on moderate to very large shaft diameters entering the vessel from any direction. The fully-split configuration... | |
| The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double... | |
| The MECO HA seal is a modular mechanical shaft seal, designed to fit process equipment following Conveyor Equipment Manufacturers Association (C.E.M.A.) standards, with many customizable material options to meet your... | |
| The MECO HB seal model is the best choice in sealing technology for screw conveyors. The HB model is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to... | |
| The MECO HC seal model is the best air-free choice in sealing technology for screw conveyors . The HC model is a full-contact, soft-face mechanical shaft seal, using an elastomer... | |
| The MECO HH Type-2 is a fully custom, air-purged mechanical shaft seal. It can be quickly adjusted without disassembling the seal assembly by tightening the HH Type-2's simple adjusting clamp. | |
| The MECO OFS Type-1 seal is frequently the best, fully-split seal for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The... | |
| The MECO-MB seal model is an elastomer driven, contacting face seal designed to fit inside of an existing stuffing box. It is not available in a split configuration. It is... | |
| The patented MECO OFS Type-2 model is the best choice in many sealing applications for low to moderate speed equipment. The OFS Type-2 uses full-contact, soft-face mechanical shaft sealing technology,... | |
| The SEA-GARD provides an effective rudder post seal in abrasive, coastal waters. Wear materials are softer than those used in traditional mechanical seals, and permit the use of wide-radius seal... |