MB S.p.A. BF 90.3

Description
BF 90.3 The new version of the well-known BF90, MB's legendary model, was presented in 2009. Excavator type: 23 tons or more Weight: 7,700 lbs Bucket capacity (cubic yards): 1.05 Mouth opening: 35" x 21" Output Range: 1" to 6" Dimensions: 85" L x 54" W x 57" H
Description
BF 90.3 The new version of the well-known BF90, MB's legendary model, was presented in 2009. Excavator type: 23 tons or more Weight: 7,700 lbs Bucket capacity (cubic yards): 1.05 Mouth opening: 35" x 21" Output Range: 1" to 6" Dimensions: 85" L x 54" W x 57" H

Suppliers

Company
Product
Description
Supplier Links
 - BF 90.3 - MB S.p.A.
Breganze, Italy
BF 90.3
BF 90.3
BF 90.3 The new version of the well-known BF90, MB's legendary model, was presented in 2009. Excavator type: 23 tons or more Weight: 7,700 lbs Bucket capacity (cubic yards): 1.05 Mouth opening: 35" x 21" Output Range: 1" to 6" Dimensions: 85" L x 54" W x 57" H

BF 90.3

The new version of the well-known BF90, MB's legendary model, was presented in 2009.

  • Excavator type: 23 tons or more
  • Weight: 7,700 lbs
  • Bucket capacity (cubic yards): 1.05
  • Mouth opening: 35" x 21"
  • Output Range: 1" to 6"
  • Dimensions: 85" L x 54" W x 57" H

Technical Specifications

  MB S.p.A.
Product Category Grinding Mills and Pulverizers
Product Number BF 90.3
Applications Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
Scale Production
Feed Dry solids; Continuous; Batch
Type Bucket Crusher
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Mill, Type PP, Attrition and Impact Grinder - PP 6S - Pallmann Industries
Specs
Applications Chemicals (optional feature); Food processing (optional feature); Power production applications such as coal milling (optional feature); Foundry sand or shell recovery (optional feature); Polymers (optional feature); Other (optional feature); Oily and fatty products
Scale Production
Feed Dry solids (optional feature); Solids-liquids - pastes, slurries or moist solids (optional feature); Continuous; Fibrous materials
View Details
Marathon Equipment Company
Specs
Applications Foundry sand or shell recovery; Waste processing or recycling; Polymers
Scale Production
Feed Dry solids; Continuous
View Details
Mega Mill Hammermill - MM-36 - Prater
Specs
Applications Chemicals; Food processing; Wood, pulp or paper products; Waste processing or recycling
Feed Dry solids; Batch
Type Hammermill
View Details