This product is labeled by FITC and Biotin. Fluorescein isothiocyanate (FITC) is a derivative of fluorescein with an excitation maximum at 495 nm and an emission maximum at 524 nm. Biotin labeled allows to study the molecular functions under a wide variety of environments due to the high binding affinity to streptavidin and avidin in fast on-rate and high specificity.
Storage: Store at 4℃
Purity: >95%
Product overview: Matexcel offers a number of labeled biomolecules for biomedical research use.These bioconjugates have been used widely in in-vitro and in-vivo imaging, assay development, diagnostics and drug delivery.
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-L015 |
| Product Name | FITC & Biotin-labeled Hyaluronic Acid, 5 kDa |