Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosami
ne (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin.
Source: Alaska Snow Crab
Storage: Store at room temperature
Purity: >97%
Product overview:
This product is taken from Alaska Snow Crab. Ashes: <1% Water loss: <12.5% Heavy metals: <1ppm As: <0.2ppm Deacetylation: 92%
CAS Number: 9012-76-4
Viscosity: 125mpa.s, 1% in water solution at 20 centigrade
Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosamine (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin.
Source: Alaska Snow Crab
Storage: Store at room temperature
Purity: >97%
Product overview:
This product is taken from Alaska Snow Crab.
Ashes: <1%
Water loss: <12.5%
Heavy metals: <1ppm
As: <0.2ppm
Deacetylation: 92%
CAS Number: 9012-76-4
Viscosity: 125mpa.s, 1% in water solution at 20 centigrade