The nanocellulose functional additives for coatings have crystalline regions and amorphous regions along the length of the cellulose molecular chain, which exist in a staggered combination, and the density of the crystalline regions is relatively high. The three-dimensional hydrogen bond network structure formed by cellulose intermolecular and intramolecular with natural hydrophobic properties. It has high strength, can improve its water resistance and water washing times, and also has good rheological properties.
Storage: Store at room temperature
Application: Architectural coatings, water-based anti-corrosion coatings, etc.
Product overview:
Fiber diameter≤100nm
Aspect ratio≥300
Concentration: 3.5%-4%
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-4006 |
| Product Name | Nanocellulose for Coatings |