Anionic modified nanocellulose is prepared from plant fibers through key technologies such as chemical pretreatment and high-strength mechanical peeling. A large amount of carboxylate is grafted on the fiber surface, the fiber diameter is small, and the dispersion stability is high. It has the characteristics of high viscosity, water retention, high transparency and anti-settling. It can be used as a thickening aid for water-based coatings.
Storage: Store at room temperature
Application:
1, Research
2, Paper field, coating field
3, Concrete, composite materials, daily chemicals, degradable, packaging, biomedicine, military industry, petroleum
Product overview:
Fiber diameter≤50nm
Aspect ratio≥300
Solid content≥2%
Zeta potential: -63mV
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-4002 |
| Product Name | Anionic Modified Nanocellulose |