Matexcel Research grade chitosan, 2750-3252mpa.s NAT-0082

Description
Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosami ne (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin. Storage: Store at room temperature Purity: >97% Product overview: Ashes: <1% Water loss: <15% Hg: <0.2ppm Cd: <5ppm CAS Number: 9012-76-4 Viscosity: 2750-3252mpa.s, 1% in 1% acetic acid at 20 centigrade
Datasheet
Description
Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosami ne (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin. Storage: Store at room temperature Purity: >97% Product overview: Ashes: <1% Water loss: <15% Hg: <0.2ppm Cd: <5ppm CAS Number: 9012-76-4 Viscosity: 2750-3252mpa.s, 1% in 1% acetic acid at 20 centigrade
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Research grade chitosan, 2750-3252mpa.s - NAT-0082 - Matexcel
Shirley, NY, United States
Research grade chitosan, 2750-3252mpa.s
NAT-0082
Research grade chitosan, 2750-3252mpa.s NAT-0082
Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosami ne (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin. Storage: Store at room temperature Purity: >97% Product overview: Ashes: <1% Water loss: <15% Hg: <0.2ppm Cd: <5ppm CAS Number: 9012-76-4 Viscosity: 2750-3252mpa.s, 1% in 1% acetic acid at 20 centigrade

Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosamine (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin.

Storage: Store at room temperature

Purity: >97%

Product overview:

Ashes: <1%
Water loss: <15%
Hg: <0.2ppm
Cd: <5ppm

CAS Number: 9012-76-4

Viscosity: 2750-3252mpa.s, 1% in 1% acetic acid at 20 centigrade

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Biological Materials
Product Number NAT-0082
Product Name Research grade chitosan, 2750-3252mpa.s
Unlock Full Specs
to access all available technical data

Similar Products