Agar oligosaccharide is a new type of marine functional oligosaccharide with a degree of polymerization of 2 to 20 after hydrolysis of agar polysaccharides. It is mainly composed of repeating units of agarobiose, including agaroligo saccharides and new agarose Two series of oligosaccharides (neoagarooligo saccharides), agar oligosaccharides with 3,6-endether-α-L-gal
Source: Seaweed
Storage: Store at room temperature
Application:
1. Proliferation of intestinal probiotics
2. Moisturizing and whitening
3. Anti-tumor and immune-enhancing effects
4. Antibacterial effect
5. Anti-inflammatory effect
Purity: >90%
Product overview: As a marine polysaccharide, agar has high viscosity, low water solubility, and is not easily absorbed, so its application is greatly limited. The degraded agar oligosaccharide has good water solubility and is beneficial to human body absorption. It not only has the general characteristics of functional oligosaccharides, but also has many physiological functional characteristics that cannot be replaced by ordinary oligosaccharides, such as strong anti-cancer and antioxidant properties. , anti-inflammatory, anti-caries and anti-aging activities, is an oligosaccharide with great potential for development.
Size: 100Mesh
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-1104 |
| Product Name | Agaro-oligosaccharide |