Polyglutamic acid (PGA) is a polymer of the amino acid glutamic acid (GA). Gamma PGA has a wide number of potential uses ranging from food and medicine to water treatment.
Storage: Store at room temperature
Purity: 0.979
Product overview:
Drying loss: 2.6%
Heavy metals: 20ppm
CAS Number: 9012-76-4
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0090 |
| Product Name | Food grade Poly-gamma-glutamic acid |