Degradation of polymannuronic acid (PM) can produce a series of mannuronic acid oligosaccharides.
Source: Seaweed
Storage: Store at room temperature
Application:
1. Alzheimer's prevention
2. Improve immunity and anti-tumor
3. Anti-type 2 diabetes
4. Antioxidant, scavenge free radicals, delay aging
Purity: >90%
Size: 100Mesh
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-1102 |
| Product Name | Mannuronic Oligosaccharides |