Storage: Store at 4°C.
Product overview: This product is prepared from biodegradable polymer materials and can be used in skin tissue engineering. It has good mechanical properties, hydrophilic and hydrophobic properties and biocompatibility. It has suitable pore size and high porosity in the microstructure to meet the environmental requirements in the process of cell growth, proliferation and division.
Size:
Area:10cm*10cm
Thickness:200um; 500um; and 1mm are available
Pore size: 20um
Porosity: 80%
Fiber diameter: 200nm; 500nm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BIOT-039 |
| Product Name | PLA Skin Tissue Engineering Fibrous membrane |