Storage: 40% of licorice must be sealed and stored at 5-10℃, otherwise the color will be changed.
Application: Mainly used in various cosmetics, such as lotions, essences, facial masks, lotions and creams.
Purity: 90%; 40%
Size: 80 mesh
Solubility: Soluble in Ethanol or Butylene-Glycol
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0932 |
| Product Name | Glabridin |