Application: Putty glue, putty powders and adhesive.
Product overview:
Characteristic: 1. Has strong inhibition and sterilization properties on all kinds of bacteria which let to the coating materials get mildewed. 2. Suitable for all kinds of putty ,adhesive and other products with antibacterial and anti-mildew property which have broad spectrum efficiency and low toxicity. 3. Present no hazards to users, do not pollute the environment, and also do not affect the physical and chemical properties of materials and so on, effectively prevent the wall from mildew, inhibit the bacteria breeding on the wall.
Mildew Inhibitor Content: 10%
Antimicrobial rate: > 90%
Recommended dosage: 2%-5%
pH: 4-6
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0039 |
| Product Name | Inorganic Silver Antimicrobial & Antifungal Additives for Putty |