Source: Mouse
Storage: Store at -20°C. Avoid multiple freeze-thaws.
Application: This natural product is isolated from mouse and contains laminin, Collagen IV, heparin sulfate proteoglycans, entactin/nidogen, and a number of growth factors. It can be used in 2D and 3D cell culture to improve the attachment and differentiation of both nomal and transformed anchorage-dependent epitheliod cells.
Concentration: 18-21 mg/ml
Quality:
• Mouse colonies routinely screened for pathogens via Mouse Antibody Production (MAP) testing
• Extensive PCR testing is performed to screen for a number of pathogens
• Tested and found negative for bacteria, fungi, and mycoplasma
• Protein concentrations determined by Lowry method
• Endotoxin units measured by Limulus Amoebocyte Lysate assay
• Matrigel Matrix gel stability is tested for a period of 14 days at 37°C
• Biological activity is determined for each lot using a neurite outgrowth assay.
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0044 |
| Product Name | High concentration ECM Gel, LDEV-free |