Matexcel Carboxylate-functionalized gold nanoparticles MET-0083

Description
Storage: The product should be stored at room temperature and protected from light. Usage: 1. Oil-soluble gold nanoparticles should avoid freezing and thawing during use and storage. 2. During the storage of oil-soluble gold nanoparticles, the volume of the solution will be reduced due to the volatilization of the solvent. Replenish the corresponding solvent before use. 3. Use this product in a fume hood, pay attention to safety; pay attention to prevent dripping and contamination of the pipette when using a pipette; remove the cover in time after opening the lid to prevent volatilization of organic solvents. Concentration: 0.05 mg/ml Product overview: Dispersion: Chloroform Particle Size: 20nm
Datasheet
Description
Storage: The product should be stored at room temperature and protected from light. Usage: 1. Oil-soluble gold nanoparticles should avoid freezing and thawing during use and storage. 2. During the storage of oil-soluble gold nanoparticles, the volume of the solution will be reduced due to the volatilization of the solvent. Replenish the corresponding solvent before use. 3. Use this product in a fume hood, pay attention to safety; pay attention to prevent dripping and contamination of the pipette when using a pipette; remove the cover in time after opening the lid to prevent volatilization of organic solvents. Concentration: 0.05 mg/ml Product overview: Dispersion: Chloroform Particle Size: 20nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carboxylate-functionalized gold nanoparticles - MET-0083 - Matexcel
Shirley, NY, United States
Carboxylate-functionalized gold nanoparticles
MET-0083
Carboxylate-functionalized gold nanoparticles MET-0083
Storage: The product should be stored at room temperature and protected from light. Usage: 1. Oil-soluble gold nanoparticles should avoid freezing and thawing during use and storage. 2. During the storage of oil-soluble gold nanoparticles, the volume of the solution will be reduced due to the volatilization of the solvent. Replenish the corresponding solvent before use. 3. Use this product in a fume hood, pay attention to safety; pay attention to prevent dripping and contamination of the pipette when using a pipette; remove the cover in time after opening the lid to prevent volatilization of organic solvents. Concentration: 0.05 mg/ml Product overview: Dispersion: Chloroform Particle Size: 20nm

Storage: The product should be stored at room temperature and protected from light.

Usage:

1. Oil-soluble gold nanoparticles should avoid freezing and thawing during use and storage.
2. During the storage of oil-soluble gold nanoparticles, the volume of the solution will be reduced due to the volatilization of the solvent. Replenish the corresponding solvent before use.
3. Use this product in a fume hood, pay attention to safety; pay attention to prevent dripping and contamination of the pipette when using a pipette; remove the cover in time after opening the lid to prevent volatilization of organic solvents.

Concentration: 0.05 mg/ml

Product overview: Dispersion: Chloroform

Particle Size: 20nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number MET-0083
Product Name Carboxylate-functionalized gold nanoparticles
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Praseodymium Oxide (Pr6O11) Nanopowder - NMP-1076 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 8 nm (80 Å)
View Details
Solid Lubricant - CSL660EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details