Matexcel Iron-silicon Ordered Mesoporous Materials(Fe-SBA-15) IOM-020

Description
The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic cracking. It has good application prospects in the synthesis of macromolecules that do not require strong acid catalysis of fine chemicals. Product overview: Specific surface area > 600 m2/g; Pore volume > 0.60 cm3/g; Pore size 6-7 nm, Wall thickness 4-6 nm, Iron content 0.01-7 wt%
Datasheet
Description
The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic cracking. It has good application prospects in the synthesis of macromolecules that do not require strong acid catalysis of fine chemicals. Product overview: Specific surface area > 600 m2/g; Pore volume > 0.60 cm3/g; Pore size 6-7 nm, Wall thickness 4-6 nm, Iron content 0.01-7 wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iron-silicon Ordered Mesoporous Materials(Fe-SBA-15) - IOM-020 - Matexcel
Shirley, NY, United States
Iron-silicon Ordered Mesoporous Materials(Fe-SBA-15)
IOM-020
Iron-silicon Ordered Mesoporous Materials(Fe-SBA-15) IOM-020
The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic cracking. It has good application prospects in the synthesis of macromolecules that do not require strong acid catalysis of fine chemicals. Product overview: Specific surface area > 600 m2/g; Pore volume > 0.60 cm3/g; Pore size 6-7 nm, Wall thickness 4-6 nm, Iron content 0.01-7 wt%

The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic cracking. It has good application prospects in the synthesis of macromolecules that do not require strong acid catalysis of fine chemicals.

Product overview:

Specific surface area > 600 m2/g;
Pore volume > 0.60 cm3/g;
Pore size 6-7 nm,
Wall thickness 4-6 nm,
Iron content 0.01-7 wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number IOM-020
Product Name Iron-silicon Ordered Mesoporous Materials(Fe-SBA-15)
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

White zirconia fixed structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details