Matexcel Flake Graphene Oxide Water Dispersions GRA-XT009

Description
This product is obtained by dispersing Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm pH:2-3 Solid Content: ~1%wt Size: D50<4µm
Datasheet
Description
This product is obtained by dispersing Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm pH:2-3 Solid Content: ~1%wt Size: D50<4µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flake Graphene Oxide Water Dispersions - GRA-XT009 - Matexcel
Shirley, NY, United States
Flake Graphene Oxide Water Dispersions
GRA-XT009
Flake Graphene Oxide Water Dispersions GRA-XT009
This product is obtained by dispersing Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm pH:2-3 Solid Content: ~1%wt Size: D50<4µm

This product is obtained by dispersing Flake Graphene Oxide into aqueous solution.

Storage: Store at room Temperature

Application:

1. Polymer reinforcement
2. In situ polymerization
3. Other

Purity: >98%

Product overview:

Single Layer Rate: >50%
Average Thickness: <1.5nm
pH:2-3
Solid Content: ~1%wt

Size: D50<4µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT009
Product Name Flake Graphene Oxide Water Dispersions
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Alumina Rod -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Alumina
Shape / Form Immersion Tube or Sheath
Applications Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon carbide ceramic tube -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Tube
Density 3.1 to 3.2 g/cc (25.87 to 26.71 lbs/gal)
View Details