Matexcel Small Size Graphene Powder, Edge Oxidation Type GRA-XT006

Description
This graphene product has a smaller size, is easy to disperse and use, has a moderate degree of graphene oxidation, and has good hydrophilic and lipophilic properties. This product can be applied to the field of heavy-duty anti-corrosion coatings, and has the characteristics of high barrier property, ion penetration resistance and chemical corrosion resistance. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Layers: 9-10 Film Conductivity: >80S/cm Ash: ≤2.0% Size: D50<1µm
Datasheet
Description
This graphene product has a smaller size, is easy to disperse and use, has a moderate degree of graphene oxidation, and has good hydrophilic and lipophilic properties. This product can be applied to the field of heavy-duty anti-corrosion coatings, and has the characteristics of high barrier property, ion penetration resistance and chemical corrosion resistance. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Layers: 9-10 Film Conductivity: >80S/cm Ash: ≤2.0% Size: D50<1µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Graphene Powder, Edge Oxidation Type - GRA-XT006 - Matexcel
Shirley, NY, United States
Small Size Graphene Powder, Edge Oxidation Type
GRA-XT006
Small Size Graphene Powder, Edge Oxidation Type GRA-XT006
This graphene product has a smaller size, is easy to disperse and use, has a moderate degree of graphene oxidation, and has good hydrophilic and lipophilic properties. This product can be applied to the field of heavy-duty anti-corrosion coatings, and has the characteristics of high barrier property, ion penetration resistance and chemical corrosion resistance. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Layers: 9-10 Film Conductivity: >80S/cm Ash: ≤2.0% Size: D50<1µm

This graphene product has a smaller size, is easy to disperse and use, has a moderate degree of graphene oxidation, and has good hydrophilic and lipophilic properties. This product can be applied to the field of heavy-duty anti-corrosion coatings, and has the characteristics of high barrier property, ion penetration resistance and chemical corrosion resistance.

Storage: Store at room Temperature

Application:

1. Polymer reinforcement
2. In situ polymerization
3. Other

Purity: >98%

Product overview:

Layers: 9-10
Film Conductivity: >80S/cm
Ash: ≤2.0%

Size: D50<1µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT006
Product Name Small Size Graphene Powder, Edge Oxidation Type
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Friction Disc -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Applications textile industry, DTY Barmag FK6 texturing machines
Performance Features Wear, corrosion, chemical resistance, Anti-static, Uniform dyeing, Easy maintenance; Long life, Wide spinning range, Excellent high machine speeds.
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details