Matexcel Small Size Flake Graphene Oxide GRA-XT005

Description
This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is suitable for modification and in-situ polymerization of rubber, plastics, fibers, etc. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm Surface Area: 300-400m2/g Ash:<0.1% C/O: 1~3 Size: D50<300nm
Datasheet
Description
This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is suitable for modification and in-situ polymerization of rubber, plastics, fibers, etc. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm Surface Area: 300-400m2/g Ash:<0.1% C/O: 1~3 Size: D50<300nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Flake Graphene Oxide - GRA-XT005 - Matexcel
Shirley, NY, United States
Small Size Flake Graphene Oxide
GRA-XT005
Small Size Flake Graphene Oxide GRA-XT005
This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is suitable for modification and in-situ polymerization of rubber, plastics, fibers, etc. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm Surface Area: 300-400m2/g Ash:<0.1% C/O: 1~3 Size: D50<300nm

This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is suitable for modification and in-situ polymerization of rubber, plastics, fibers, etc.

Storage: Store at room Temperature

Application:

1. Polymer reinforcement
2. In situ polymerization
3. Other

Purity: >98%

Product overview:

Single Layer Rate: >50%
Average Thickness: <1.5nm
Surface Area: 300-400m2/g
Ash:<0.1%
C/O: 1~3

Size: D50<300nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT005
Product Name Small Size Flake Graphene Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Machinable Glass Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Yttria Stabilized Zirconia Ceramic Rail / Rod with Hole -  - 3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Density 6 g/cc (50.07 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details