Matexcel Small Size High Conductivity/Thermal Graphene Powder GRA-XT002

Description
This product is processed on the basis of our company's Highly Conductive/Thermal Graphene Powder.This graphene product is smaller in size, easy to disperse and use, and has high electrical and thermal conductivity and excellent mechanical properties. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity: ≥200S/cm Ash: ≤4.0% Size: <1µm
Datasheet
Description
This product is processed on the basis of our company's Highly Conductive/Thermal Graphene Powder.This graphene product is smaller in size, easy to disperse and use, and has high electrical and thermal conductivity and excellent mechanical properties. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity: ≥200S/cm Ash: ≤4.0% Size: <1µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size High Conductivity/Thermal Graphene Powder - GRA-XT002 - Matexcel
Shirley, NY, United States
Small Size High Conductivity/Thermal Graphene Powder
GRA-XT002
Small Size High Conductivity/Thermal Graphene Powder GRA-XT002
This product is processed on the basis of our company's Highly Conductive/Thermal Graphene Powder.This graphene product is smaller in size, easy to disperse and use, and has high electrical and thermal conductivity and excellent mechanical properties. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity: ≥200S/cm Ash: ≤4.0% Size: <1µm

This product is processed on the basis of our company's Highly Conductive/Thermal Graphene Powder.This graphene product is smaller in size, easy to disperse and use, and has high electrical and thermal conductivity and excellent mechanical properties. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials.

Storage: Store at room Temperature

Application:

1. Conductive ink
2. Heat dissipation paint
3. Electrically and thermally conductive polymer materials
4. Electromagnetic shielding materials, etc.

Purity: >98%

Product overview:

Layers: 5-6
Film Conductivity: ≥200S/cm
Ash: ≤4.0%

Size: <1µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT002
Product Name Small Size High Conductivity/Thermal Graphene Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Precision Machining Zirconia Ceramic Parts -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Density 6.02 g/cc (50.24 lbs/gal)
View Details
Zirconia Tube -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Tube
Applications Abrasion Resistant; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
View Details
Pyrolytic Boron Nitride Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details