Matexcel Low Purity Single-walled Nanotube, 1-2nm, -OH Functionalized GRA-SNT019

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >60wt% Length:5-30microns SSA: >407 m2/g -OH: 3.96wt%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >60wt% Length:5-30microns SSA: >407 m2/g -OH: 3.96wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Purity Single-walled Nanotube, 1-2nm, -OH Functionalized - GRA-SNT019 - Matexcel
Shirley, NY, United States
Low Purity Single-walled Nanotube, 1-2nm, -OH Functionalized
GRA-SNT019
Low Purity Single-walled Nanotube, 1-2nm, -OH Functionalized GRA-SNT019
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >60wt% Length:5-30microns SSA: >407 m2/g -OH: 3.96wt%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 1- 2nm
Purity: >60wt%
Length:5-30microns
SSA: >407 m2/g
-OH: 3.96wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-SNT019
Product Name Low Purity Single-walled Nanotube, 1-2nm, -OH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
uDiamond® Vivace - Nanodiamond Enhanced Hard Chrome Plating -  - Advanced Abrasives Corp.
Specs
Material Carbon; NanoDiamond
Application Dispersion, Coating or Concentrate; Hard Chrome Plating
View Details
Graphite Nanopowder, 20nm - GRA-GZYJ014 - Matexcel
Specs
Type NanoPowder
Material Carbon
Size / Diameter 20 nm (200 Å)
View Details