Matexcel Short Single-walled Nanotube (1-3 Length, -OH Functionalized) GRA-SNT016

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >90wt% Length:1-3microns SSA: >380 m2/g Ash: <5wt% Ig/Id: >9 -OH: 3.96wt%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >90wt% Length:1-3microns SSA: >380 m2/g Ash: <5wt% Ig/Id: >9 -OH: 3.96wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Single-walled Nanotube (1-3 Length, -OH Functionalized) - GRA-SNT016 - Matexcel
Shirley, NY, United States
Short Single-walled Nanotube (1-3 Length, -OH Functionalized)
GRA-SNT016
Short Single-walled Nanotube (1-3 Length, -OH Functionalized) GRA-SNT016
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >90wt% Length:1-3microns SSA: >380 m2/g Ash: <5wt% Ig/Id: >9 -OH: 3.96wt%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 1- 2nm
Purity: >90wt%
Length:1-3microns
SSA: >380 m2/g
Ash: <5wt%
Ig/Id: >9
-OH: 3.96wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-SNT016
Product Name Short Single-walled Nanotube (1-3 Length, -OH Functionalized)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Tantalum Carbide (TaC) Nanopowder, Cubic - NMP-1062 - Matexcel
Specs
Type NanoPowder
Size / Diameter 950 nm (9500 Å)
View Details
Solid Lubricant - CSL250EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details