Matexcel Short Single-walled Nanotube (1-3 Length) GRA-SNT015

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >90wt% Length:1-3microns SSA: >340 m2/g Ash: <5wt% Ig/Id: >9
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >90wt% Length:1-3microns SSA: >340 m2/g Ash: <5wt% Ig/Id: >9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Single-walled Nanotube (1-3 Length) - GRA-SNT015 - Matexcel
Shirley, NY, United States
Short Single-walled Nanotube (1-3 Length)
GRA-SNT015
Short Single-walled Nanotube (1-3 Length) GRA-SNT015
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >90wt% Length:1-3microns SSA: >340 m2/g Ash: <5wt% Ig/Id: >9

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 1- 2nm
Purity: >90wt%
Length:1-3microns
SSA: >340 m2/g
Ash: <5wt%
Ig/Id: >9

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-SNT015
Product Name Short Single-walled Nanotube (1-3 Length)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Pure Nickel (Ni) Nanopowder, Carbon Coated - MET-4022 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 18 nm (180 Å)
View Details
Specs
Type NanoPowder
Material Ceramic / Carbide; Glassy or Amorphous; Nanocomposite; Chemical or Precursor
Application Catalyst; CMP
View Details