Matexcel Large S.S.A Single-walled Nanotube GRA-SNT011

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: <2nm Purity: >95wt% Length:5-30microns SSA: >900m2/g Ash: <2.5wt% Ignited Temperature: 697℃
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: <2nm Purity: >95wt% Length:5-30microns SSA: >900m2/g Ash: <2.5wt% Ignited Temperature: 697℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large S.S.A Single-walled Nanotube - GRA-SNT011 - Matexcel
Shirley, NY, United States
Large S.S.A Single-walled Nanotube
GRA-SNT011
Large S.S.A Single-walled Nanotube GRA-SNT011
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: <2nm Purity: >95wt% Length:5-30microns SSA: >900m2/g Ash: <2.5wt% Ignited Temperature: 697℃

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: <2nm
Purity: >95wt%
Length:5-30microns
SSA: >900m2/g
Ash: <2.5wt%
Ignited Temperature: 697℃

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-SNT011
Product Name Large S.S.A Single-walled Nanotube
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Inorganic Multi-Wall Nanotubes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type Nanotube
View Details
Yttrium Oxide (Y2O3) Nanopowder - NMP-1037 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 18 nm (180 Å)
View Details