Matexcel High Purity Short Single-walled Nanotube (1-3 Length, -OH Functionalized) GRA-SNT009

Description
Short Single-walled Nanotube (1-3 Length, -OH Functionalized) is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >95wt% Length:1-3microns SSA: >630 m2/g -OH: >9wt%
Datasheet
Description
Short Single-walled Nanotube (1-3 Length, -OH Functionalized) is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >95wt% Length:1-3microns SSA: >630 m2/g -OH: >9wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Short Single-walled Nanotube (1-3 Length, -OH Functionalized) - GRA-SNT009 - Matexcel
Shirley, NY, United States
High Purity Short Single-walled Nanotube (1-3 Length, -OH Functionalized)
GRA-SNT009
High Purity Short Single-walled Nanotube (1-3 Length, -OH Functionalized) GRA-SNT009
Short Single-walled Nanotube (1-3 Length, -OH Functionalized) is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >95wt% Length:1-3microns SSA: >630 m2/g -OH: >9wt%

Short Single-walled Nanotube (1-3 Length, -OH Functionalized) is produced by floating catalyst method.

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 1- 2nm
Purity: >95wt%
Length:1-3microns
SSA: >630 m2/g
-OH: >9wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-SNT009
Product Name High Purity Short Single-walled Nanotube (1-3 Length, -OH Functionalized)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Multi-walled Carbon Nanotube - C2156 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details
NanOxide™ Barium Strontium Titanate Powder - HBS-2000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Barium Strontium Titanate
Application Nanoelectronics; MLCC, Electrode Pastes, and Others
View Details