Matexcel High Purity Short Single-walled Nanotube (1-3 Length) GRA-SNT008

Description
Short Single-walled Nanotube (1-3 Length) is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >95wt% Length:1-3microns SSA: >670 m2/g
Datasheet
Description
Short Single-walled Nanotube (1-3 Length) is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >95wt% Length:1-3microns SSA: >670 m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Short Single-walled Nanotube (1-3 Length) - GRA-SNT008 - Matexcel
Shirley, NY, United States
High Purity Short Single-walled Nanotube (1-3 Length)
GRA-SNT008
High Purity Short Single-walled Nanotube (1-3 Length) GRA-SNT008
Short Single-walled Nanotube (1-3 Length) is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >95wt% Length:1-3microns SSA: >670 m2/g

Short Single-walled Nanotube (1-3 Length) is produced by floating catalyst method.

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 1- 2nm
Purity: >95wt%
Length:1-3microns
SSA: >670 m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-SNT008
Product Name High Purity Short Single-walled Nanotube (1-3 Length)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Aluminum Nitride (AlN) Nanopowder, Hexagonal - NMP-1192 - Matexcel
Specs
Type NanoPowder
Size / Diameter 60 nm (600 Å)
View Details
Specs
Type NanoPowder
Material Nanocomposite; Chemical or Precursor; Copper Oxide
Application Catalyst; CMP; Energy; Flue Gas & Natural Gas Treatment
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details