Matexcel High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized GRA-SNT007

Description
High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >95wt% Length:5 -30microns SSA: 690 m2/g ASH: <5>-NH2: >0.5wt%
Datasheet
Description
High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >95wt% Length:5 -30microns SSA: 690 m2/g ASH: <5>-NH2: >0.5wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized - GRA-SNT007 - Matexcel
Shirley, NY, United States
High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized
GRA-SNT007
High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized GRA-SNT007
High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >95wt% Length:5 -30microns SSA: 690 m2/g ASH: <5>-NH2: >0.5wt%

High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized is produced by floating catalyst method.

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 1- 2nm
Purity: >95wt%
Length:5 -30microns
SSA: 690 m2/g
ASH: <5>-NH2: >0.5wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-SNT007
Product Name High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Barium Iron Oxide (BaFe12O19) Nanopowder - NMP-1177 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 55 nm (550 Å)
View Details