Matexcel Multi-walled Carbon Nanotubes(OD: 8-15nm), NH2 Functionalized GRA-MNT089U

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm -NH2 Content: 0.45% CNTs Content: >38% Length:~50microns S.S.A: >233m2/g
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm -NH2 Content: 0.45% CNTs Content: >38% Length:~50microns S.S.A: >233m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-walled Carbon Nanotubes(OD: 8-15nm), NH2 Functionalized - GRA-MNT089U - Matexcel
Shirley, NY, United States
Multi-walled Carbon Nanotubes(OD: 8-15nm), NH2 Functionalized
GRA-MNT089U
Multi-walled Carbon Nanotubes(OD: 8-15nm), NH2 Functionalized GRA-MNT089U
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm -NH2 Content: 0.45% CNTs Content: >38% Length:~50microns S.S.A: >233m2/g

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 8-15nm
-NH2 Content: 0.45%
CNTs Content: >38%
Length:~50microns
S.S.A: >233m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT089U
Product Name Multi-walled Carbon Nanotubes(OD: 8-15nm), NH2 Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Solid Lubricant - CSL250EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Samarium Oxide (Sm2O3) Nanopowder - NMP-1074 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 13 nm (130 Å)
View Details