This product is prepared by coating nickel on the surface of carbon nanotubes by electroless plating.
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place
Product overview:
OD: 30-80nm
Ni Content: >60%
CNTs Content: >38%
Length:<10microns
S.S.A: 40m2/g
| Matexcel | |
|---|---|
| Product Category | Nanomaterials |
| Product Number | GRA-MNT088U |
| Product Name | Ni Coated Multi-walled Carbon Nanotubes(OD: 30-80nm) |
| Type | Nanotube |