Matexcel Ni Coated Multi-walled Carbon Nanotubes(OD: 20-30nm) GRA-MNT086U

Description
This product is prepared by coating nickel on the surface of carbon nanotubes by electroless plating. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Ni Content: >60% CNTs Content: >38% Length:10-30microns S.S.A: 70m2/g
Datasheet
Description
This product is prepared by coating nickel on the surface of carbon nanotubes by electroless plating. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Ni Content: >60% CNTs Content: >38% Length:10-30microns S.S.A: 70m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ni Coated Multi-walled Carbon Nanotubes(OD: 20-30nm) - GRA-MNT086U - Matexcel
Shirley, NY, United States
Ni Coated Multi-walled Carbon Nanotubes(OD: 20-30nm)
GRA-MNT086U
Ni Coated Multi-walled Carbon Nanotubes(OD: 20-30nm) GRA-MNT086U
This product is prepared by coating nickel on the surface of carbon nanotubes by electroless plating. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Ni Content: >60% CNTs Content: >38% Length:10-30microns S.S.A: 70m2/g

This product is prepared by coating nickel on the surface of carbon nanotubes by electroless plating.

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 20-30nm
Ni Content: >60%
CNTs Content: >38%
Length:10-30microns
S.S.A: 70m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT086U
Product Name Ni Coated Multi-walled Carbon Nanotubes(OD: 20-30nm)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Manganese Oxide (Mn2O3) Nanopowder - NMP-1097 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 28 nm (280 Å)
View Details
uDiamond® Plating Additive for Electroless Nickel Plating -  - Advanced Abrasives Corp.
Specs
Material Carbon; NanoDiamond
Application Dispersion, Coating or Concentrate; Electroless Nickel Plating
View Details