Matexcel Helical Multi-walled Carbon Nanotubes(OD: 100-200nm) GRA-MNT078U

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 100-200nm Helical CNTs: >60% CNTs: >90% Length:1-10microns SSA: >30m2/g Ash: <5wt% Ignited Temperature: 560-600℃
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 100-200nm Helical CNTs: >60% CNTs: >90% Length:1-10microns SSA: >30m2/g Ash: <5wt% Ignited Temperature: 560-600℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical Multi-walled Carbon Nanotubes(OD: 100-200nm) - GRA-MNT078U - Matexcel
Shirley, NY, United States
Helical Multi-walled Carbon Nanotubes(OD: 100-200nm)
GRA-MNT078U
Helical Multi-walled Carbon Nanotubes(OD: 100-200nm) GRA-MNT078U
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 100-200nm Helical CNTs: >60% CNTs: >90% Length:1-10microns SSA: >30m2/g Ash: <5wt% Ignited Temperature: 560-600℃

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 100-200nm
Helical CNTs: >60%
CNTs: >90%
Length:1-10microns
SSA: >30m2/g
Ash: <5wt%
Ignited Temperature: 560-600℃

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT078U
Product Name Helical Multi-walled Carbon Nanotubes(OD: 100-200nm)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Multi-walled Carbon Nanotube - C2152 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details
Solid Lubricant - CSL250EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details