Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -COOH Functionalized GRA-MNT076

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >99.9% Length:<10microns SSA: >50m2/g Ash: <0.1wt% -COOH: 0.25%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >99.9% Length:<10microns SSA: >50m2/g Ash: <0.1wt% -COOH: 0.25%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -COOH Functionalized - GRA-MNT076 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -COOH Functionalized
GRA-MNT076
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -COOH Functionalized GRA-MNT076
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >99.9% Length:<10microns SSA: >50m2/g Ash: <0.1wt% -COOH: 0.25%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 30-80nm
Purity: >99.9%
Length:<10microns
SSA: >50m2/g
Ash: <0.1wt%
-COOH: 0.25%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT076
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -COOH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Multi-walled Carbon Nanotube - C2157 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details
NanOxide™ Strontium Titanate Powder - HPS-1000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Strontium Titanate
Application Nanoelectronics; Fire Dielectric Systems and Others
View Details
Cobalt Oxide (Co3O4) Nanopowder - NMP-1147 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 8 nm (80 Å)
View Details