Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -OH Functionalized GRA-MNT075

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >99.9% Length:<10microns SSA: >50m2/g Ash: <0.1wt% -OH: 0.36%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >99.9% Length:<10microns SSA: >50m2/g Ash: <0.1wt% -OH: 0.36%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -OH Functionalized - GRA-MNT075 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -OH Functionalized
GRA-MNT075
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -OH Functionalized GRA-MNT075
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >99.9% Length:<10microns SSA: >50m2/g Ash: <0.1wt% -OH: 0.36%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 30-80nm
Purity: >99.9%
Length:<10microns
SSA: >50m2/g
Ash: <0.1wt%
-OH: 0.36%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT075
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-80nm, >99.9%), -OH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Multi-walled Carbon Nanotube - C2155 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details
NanOxide™ Barium Titanate Powder - HPB-2000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Nanocomposite; Barium Titanate
Application Nanoelectronics; MLCC, Electrode Pastes, and Others
View Details