Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%) GRA-MNT071

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >99.9% Length:<10microns SSA: >70m2/g Ash: <0.1wt%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >99.9% Length:<10microns SSA: >70m2/g Ash: <0.1wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%) - GRA-MNT071 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%)
GRA-MNT071
Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%) GRA-MNT071
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >99.9% Length:<10microns SSA: >70m2/g Ash: <0.1wt%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 30-50nm
Purity: >99.9%
Length:<10microns
SSA: >70m2/g
Ash: <0.1wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT071
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 30-50nm, >99.9%)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Aluminic Ester Coated Aluminum Oxide (Al2O3) Nanopowder, Gamma - NMP-1194 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 55 nm (550 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube - C2155 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details