Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -OH Functionalized GRA-MNT069

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >99.9wt% Length:5-30microns SSA: >90m2/g Ash: <0.1wt% -OH: -0.88%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >99.9wt% Length:5-30microns SSA: >90m2/g Ash: <0.1wt% -OH: -0.88%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -OH Functionalized - GRA-MNT069 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -OH Functionalized
GRA-MNT069
Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -OH Functionalized GRA-MNT069
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >99.9wt% Length:5-30microns SSA: >90m2/g Ash: <0.1wt% -OH: -0.88%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 20-30nm
Purity: >99.9wt%
Length:5-30microns
SSA: >90m2/g
Ash: <0.1wt%
-OH: -0.88%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT069
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 20-30nm, >99.9%), -OH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Zirconium Oxide (ZrO2) Nanopowder, Water Dispersion - NMP-1025 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 40 nm (400 Å)
View Details
Solid Lubricant - CSL450EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details