Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -COOH Functionalized GRA-MNT067

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt% -COOH: 1.00%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt% -COOH: 1.00%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -COOH Functionalized - GRA-MNT067 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -COOH Functionalized
GRA-MNT067
Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -COOH Functionalized GRA-MNT067
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt% -COOH: 1.00%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 10-20nm
Purity: >99.9wt%
Length:5-30microns
SSA: 80-100m2/g
Ash: <0.1wt%
-COOH: 1.00%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT067
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -COOH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Magnetic Fe2O3@SiO2 Nanopowder, Negative charge - NMP-1103 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 20 nm (200 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube - C2150 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details