Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -OH Functionalized GRA-MNT066

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt% -OH: -1.53%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt% -OH: -1.53%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -OH Functionalized - GRA-MNT066 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -OH Functionalized
GRA-MNT066
Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -OH Functionalized GRA-MNT066
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt% -OH: -1.53%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 10-20nm
Purity: >99.9wt%
Length:5-30microns
SSA: 80-100m2/g
Ash: <0.1wt%
-OH: -1.53%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT066
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 10-20nm, >99.9%), -OH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Bismuth (III) Sulfide (Bi2S3) Nanopowder - NMP-1174 - Matexcel
Specs
Type NanoPowder
Size / Diameter 500 nm (5000 Å)
View Details