Matexcel Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%) GRA-MNT062

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >99.9wt% Length:10-50microns SSA: >90m2/g Ash: <0.1wt%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >99.9wt% Length:10-50microns SSA: >90m2/g Ash: <0.1wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%) - GRA-MNT062 - Matexcel
Shirley, NY, United States
Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%)
GRA-MNT062
Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%) GRA-MNT062
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >99.9wt% Length:10-50microns SSA: >90m2/g Ash: <0.1wt%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 8-15nm
Purity: >99.9wt%
Length:10-50microns
SSA: >90m2/g
Ash: <0.1wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT062
Product Name Ultra Pure Multi-walled Carbon Nanotubes(OD: 8-15nm, >99.9%)
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Cerium Oxide (CeO2) Nanopowder Water Dispersion - NMP-1154 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 25 nm (250 Å)
View Details