Matexcel Short Multi-walled Carbon Nanotube(OD: 20-30nm, Length: 0.5-2um), -OH Functionalized GRA-MNT054

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >98wt% Length:0.5-2microns SSA: >160m2/g Ash: <1.5wt% -OH: 1.76%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >98wt% Length:0.5-2microns SSA: >160m2/g Ash: <1.5wt% -OH: 1.76%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Multi-walled Carbon Nanotube(OD: 20-30nm, Length: 0.5-2um), -OH Functionalized - GRA-MNT054 - Matexcel
Shirley, NY, United States
Short Multi-walled Carbon Nanotube(OD: 20-30nm, Length: 0.5-2um), -OH Functionalized
GRA-MNT054
Short Multi-walled Carbon Nanotube(OD: 20-30nm, Length: 0.5-2um), -OH Functionalized GRA-MNT054
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >98wt% Length:0.5-2microns SSA: >160m2/g Ash: <1.5wt% -OH: 1.76%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 20-30nm
Purity: >98wt%
Length:0.5-2microns
SSA: >160m2/g
Ash: <1.5wt%
-OH: 1.76%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT054
Product Name Short Multi-walled Carbon Nanotube(OD: 20-30nm, Length: 0.5-2um), -OH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Inorganic Multi-Layered Nano-Fullerenes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type NanoPowder
View Details
Samarium Oxide (Sm2O3) Nanopowder - NMP-1074 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 13 nm (130 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details