Matexcel Short Multi-walled Carbon Nanotube(OD: 8-15nm, Length: 0.5-2um), -OH Functionalized GRA-MNT048

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >95wt% Length:0.5-2microns SSA: >170m2/g Ash: <1.5wt% -OH: 3.7%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >95wt% Length:0.5-2microns SSA: >170m2/g Ash: <1.5wt% -OH: 3.7%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Multi-walled Carbon Nanotube(OD: 8-15nm, Length: 0.5-2um), -OH Functionalized - GRA-MNT048 - Matexcel
Shirley, NY, United States
Short Multi-walled Carbon Nanotube(OD: 8-15nm, Length: 0.5-2um), -OH Functionalized
GRA-MNT048
Short Multi-walled Carbon Nanotube(OD: 8-15nm, Length: 0.5-2um), -OH Functionalized GRA-MNT048
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >95wt% Length:0.5-2microns SSA: >170m2/g Ash: <1.5wt% -OH: 3.7%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 8-15nm
Purity: >95wt%
Length:0.5-2microns
SSA: >170m2/g
Ash: <1.5wt%
-OH: 3.7%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT048
Product Name Short Multi-walled Carbon Nanotube(OD: 8-15nm, Length: 0.5-2um), -OH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Copper Tin (Sn:Cu=1:9) Alloy Nanopowder - MET-4080 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 35 nm (350 Å)
View Details