Matexcel High Purity Multi-walled Carbon Nanotubes, 5-15nm, -COOH Functionalized GRA-MNT027

Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:10-30microns SSA: 220-300m2/g Ash: <1.5wt% -COOH: 3.86%
Datasheet
Description
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:10-30microns SSA: 220-300m2/g Ash: <1.5wt% -COOH: 3.86%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Multi-walled Carbon Nanotubes, 5-15nm, -COOH Functionalized - GRA-MNT027 - Matexcel
Shirley, NY, United States
High Purity Multi-walled Carbon Nanotubes, 5-15nm, -COOH Functionalized
GRA-MNT027
High Purity Multi-walled Carbon Nanotubes, 5-15nm, -COOH Functionalized GRA-MNT027
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:10-30microns SSA: 220-300m2/g Ash: <1.5wt% -COOH: 3.86%

Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place

Product overview:

OD: 5-15nm
Purity: >98wt%
Length:10-30microns
SSA: 220-300m2/g
Ash: <1.5wt%
-COOH: 3.86%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-MNT027
Product Name High Purity Multi-walled Carbon Nanotubes, 5-15nm, -COOH Functionalized
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Cobalt Oxide (Co3O4) Nanopowder - NMP-1146 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 48 nm (480 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube - C2150 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details