Matexcel Multilayers CVD h-BN Membrane GRA-LT008

Description
Storage: Store at room temperature Product overview: Matexcel can provide h-BN single-layer films on copper substrates. Size: 5cm*5cm; 5cm*10cm; 10cm*10cm
Datasheet
Description
Storage: Store at room temperature Product overview: Matexcel can provide h-BN single-layer films on copper substrates. Size: 5cm*5cm; 5cm*10cm; 10cm*10cm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayers CVD h-BN Membrane - GRA-LT008 - Matexcel
Shirley, NY, United States
Multilayers CVD h-BN Membrane
GRA-LT008
Multilayers CVD h-BN Membrane GRA-LT008
Storage: Store at room temperature Product overview: Matexcel can provide h-BN single-layer films on copper substrates. Size: 5cm*5cm; 5cm*10cm; 10cm*10cm

Storage: Store at room temperature

Product overview: Matexcel can provide h-BN single-layer films on copper substrates.

Size: 5cm*5cm; 5cm*10cm; 10cm*10cm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-LT008
Product Name Multilayers CVD h-BN Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Zirconia Ceramic Parts -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 W/m-K (1.44 BTU-ft/hr-ft²-F)
Density 6.00E-6 g/cc (5.01E-5 lbs/gal)
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Setters -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Alumina; Boron Nitride; SpecialtyMaterial
Shape / Form KilnFurniture
Applications Chemical or material processing; HV / Electrical; Battery / Fuel Cell; Refractory or High Temperature Insulation
View Details