Matexcel CVD MoSe2 Membrane GRA-LT003

Description
Storage: Store at room temperature Product overview: Matexcel could offer: 1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging from tens to one hundred microns. 2) A single-layer continuous film composed of isolated grains that continue to grow and are connected together, with multi-layered areas on it. 3) Substrate: SiO2/Si Size: 10mm*10mm
Datasheet
Description
Storage: Store at room temperature Product overview: Matexcel could offer: 1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging from tens to one hundred microns. 2) A single-layer continuous film composed of isolated grains that continue to grow and are connected together, with multi-layered areas on it. 3) Substrate: SiO2/Si Size: 10mm*10mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CVD MoSe2 Membrane - GRA-LT003 - Matexcel
Shirley, NY, United States
CVD MoSe2 Membrane
GRA-LT003
CVD MoSe2 Membrane GRA-LT003
Storage: Store at room temperature Product overview: Matexcel could offer: 1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging from tens to one hundred microns. 2) A single-layer continuous film composed of isolated grains that continue to grow and are connected together, with multi-layered areas on it. 3) Substrate: SiO2/Si Size: 10mm*10mm

Storage: Store at room temperature

Product overview:

Matexcel could offer:
1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging from tens to one hundred microns.
2) A single-layer continuous film composed of isolated grains that continue to grow and are connected together, with multi-layered areas on it.
3) Substrate: SiO2/Si

Size: 10mm*10mm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-LT003
Product Name CVD MoSe2 Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Wafer Chuck -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride; SpecialtyMaterial
Shape / Form WaferCarrier
Applications Chemical or material processing; HV / Electrical
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Shaft-Wear-Resistant Mandrel -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details